Precision Cutting Tools, Inc. 3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE 0235T00311253B

Description
3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE
Datasheet
Description
3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE - 0235T00311253B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE
0235T00311253B
3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE 0235T00311253B
3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE

3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T00311253B
Product Name 3/16 X 3/16 X 1-1/8 X 3 - 2F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31655 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE - 0314T00820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details