Precision Cutting Tools, Inc. 3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH T4-F54806

Description
3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH
Datasheet
Description
3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH - T4-F54806 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH
T4-F54806
3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH T4-F54806
3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH

3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-F54806
Product Name 3/8 X 3/8 X 4 X 5.3/4-4F CO FRO RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-102 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details