Precision Cutting Tools, Inc. 2 X 2 X 12 X 15.3/4-6F CO CC PCT T4-68012A

Description
2 X 2 X 12 X 15.3/4-6F CO CC PCT
Datasheet
Description
2 X 2 X 12 X 15.3/4-6F CO CC PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 12 X 15.3/4-6F CO CC PCT - T4-68012A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 12 X 15.3/4-6F CO CC PCT
T4-68012A
2 X 2 X 12 X 15.3/4-6F CO CC PCT T4-68012A
2 X 2 X 12 X 15.3/4-6F CO CC PCT

2 X 2 X 12 X 15.3/4-6F CO CC PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-68012A
Product Name 2 X 2 X 12 X 15.3/4-6F CO CC PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-141 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details