Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
PRECISION CUTTING TOOLS, INC.
T4-54608S -- 1/2 X 1/2 X 5 X 7-4F CO PCT
Precision Cutting Tools, Inc.
1/2 X 1/2 X 5 X 7-4F CO PCT
T4-54608S
Description
1/2 X 1/2 X 5 X 7-4F CO PCT
Precision Cutting Tools, Inc.
Done
Datasheet
Description
1/2 X 1/2 X 5 X 7-4F CO PCT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5 X 7-4F CO PCT
T4-54608S
1/2 X 1/2 X 5 X 7-4F CO PCT
T4-54608S
1/2 X 1/2 X 5 X 7-4F CO PCT
1/2 X 1/2 X 5 X 7-4F CO PCT
Supplier's Site
Datasheet
Technical Specifications
Precision Cutting Tools, Inc.
Product Category
Drill Bits
Product Number
T4-54608S
Product Name
1/2 X 1/2 X 5 X 7-4F CO PCT
Product
Drill
Units
Fractional
Drill Type
Square
Rotation
RightHand
Diameter
0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
213180
Specs
Diameter
0.205 inch (5.2 mm)
OAL
3.39 inch (86 mm)
Material
High Speed Steel; Hss
View Details
Petersen Products Co.
Hot Tapper, Single Size, 3" Npt, 2 3/4" Bi-Metal Hole Saw
261-0030-1
Specs
Drill Type
Core Drill
Diameter
2.750 inch (69.8 mm)
Material
Bi-Metal
View Details
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-043
Specs
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Walter Surface Technologies
SST+ 135° Jobbers, Letter for High Tensile Steel
Specs
Product
Drill; Drill Set (optional feature)
Units
Fractional
Drill Type
Jobber
View Details