Superior Tool Service, Inc. 2.5MM Carbide Jobber Drill with Composite Tip 220-0984 2.5mm comp tip

Description
2.5MM Carbide jobber length twist drill with tip ground for drilling composite, straight shank Designed for Composite Material Applications.
Description
2.5MM Carbide jobber length twist drill with tip ground for drilling composite, straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
2.5MM Carbide Jobber Drill with Composite Tip - 220-0984 2.5mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
2.5MM Carbide Jobber Drill with Composite Tip
220-0984 2.5mm comp tip
2.5MM Carbide Jobber Drill with Composite Tip 220-0984 2.5mm comp tip
2.5MM Carbide jobber length twist drill with tip ground for drilling composite, straight shank Designed for Composite Material Applications.

2.5MM Carbide jobber length twist drill with tip ground for drilling composite, straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-0984 2.5mm comp tip
Product Name 2.5MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
#23 Carbide Jobber Drill with Composite Tip - 220-1540 #23 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711248-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details