Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF RF54820X

Description
1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF
Datasheet
Description
1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF - RF54820X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF
RF54820X
1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF RF54820X
1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF

1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54820X
Product Name 1.1/4 X 1.1/4 X 8 X 10.1/2-6FCO PCT RF
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-190 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details