Precision Cutting Tools, Inc. 1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT R54916SY

Description
1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT - R54916SY - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT
R54916SY
1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT R54916SY
1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT

1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R54916SY
Product Name 1 x 1 x 10 x 12-1/2 - 5FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Solid Carbide NC Spotting Drill - 701-0500120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details