Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT R54520X

Description
1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT - R54520X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT
R54520X
1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT R54520X
1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT

1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R54520X
Product Name 1-1/4 x 1-1/4 x 4 x 6-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-270 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details