Precision Cutting Tools, Inc. 5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT R35710S

Description
5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT - R35710S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT
R35710S
5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT R35710S
5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT

5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R35710S
Product Name 5/8 x 5/8 x 6 x 8-1/8 - 3FL. HSR CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-025 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details