Precision Cutting Tools, Inc. 5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT R35210

Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT - R35210 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT
R35210
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT R35210
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT

5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R35210
Product Name 5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. HSR CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Drill Bit - JD9/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.281 inch (7.1 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details