Precision Cutting Tools, Inc. 1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT R33508

Description
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT - R33508 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
R33508
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT R33508
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT

1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R33508
Product Name 1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-067 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details