Precision Cutting Tools, Inc. 2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT PM3-F88110A

Description
2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
Datasheet
Description
2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT - PM3-F88110A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
PM3-F88110A
2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT PM3-F88110A
2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT

2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F88110A
Product Name 2 x 2 x 10 x 13-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
High Speed Drill 220B-17/64 - 220B-17/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-730 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.688 inch (17.5 mm)
View Details