Precision Cutting Tools, Inc. 2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT PM3-F88104A

Description
2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
Datasheet
Description
2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT - PM3-F88104A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
PM3-F88104A
2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT PM3-F88104A
2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT

2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F88104A
Product Name 2 x 2 x 4 x 7-3/4 -8FL BALL PM30 FRO 35 DEG HELIX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Solid Carbide NC Spotting Drill - 701-018790 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details