Precision Cutting Tools, Inc. 1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54408

Description
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT - PM3-F54408 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
PM3-F54408
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54408
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F54408
Product Name 1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
High Speed Drill 220-GP-1/4 - 220-GP-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-390 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 6.000 inch (152.4 mm)
View Details