Precision Cutting Tools, Inc. 1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54216Y

Description
1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet
Description
1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT - PM3-F54216Y - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
PM3-F54216Y
1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54216Y
1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F54216Y
Product Name 1 x 1 x 3 x 5-1/2 - 5FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 13/32 - 360-1332 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 13/32
View Details
Hole Saw - 3832-114 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details