Precision Cutting Tools, Inc. 1 X 1 X 2 X 4.1/2 - 6F RH PM3 PM3-CCM54016X

Description
1 X 1 X 2 X 4.1/2 - 6F RH PM3
Datasheet
Description
1 X 1 X 2 X 4.1/2 - 6F RH PM3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 4.1/2 - 6F RH PM3 - PM3-CCM54016X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 4.1/2 - 6F RH PM3
PM3-CCM54016X
1 X 1 X 2 X 4.1/2 - 6F RH PM3 PM3-CCM54016X
1 X 1 X 2 X 4.1/2 - 6F RH PM3

1 X 1 X 2 X 4.1/2 - 6F RH PM3

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-CCM54016X
Product Name 1 X 1 X 2 X 4.1/2 - 6F RH PM3
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-122 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details