Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F PM3-54A20S.06X

Description
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
Datasheet
Description
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F - PM3-54A20S.06X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
PM3-54A20S.06X
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F PM3-54A20S.06X
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F

1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54A20S.06X
Product Name 1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Wood Spade Bit - NIRXL34 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank - Style E - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details