Precision Cutting Tools, Inc. 5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT PM3-54510

Description
5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT - PM3-54510 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
PM3-54510
5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT PM3-54510
5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT

5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54510
Product Name 5/8 x 5/8 x 3 x 5-1/8 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711447-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details