1 x 1 x 4 x 6-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | PM3-54416 |
| Product Name | 1 x 1 x 4 x 6-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 1.000 inch (25.4 mm) |