Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT PM3-54320

Description
1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT - PM3-54320 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT
PM3-54320
1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT PM3-54320
1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT

1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54320
Product Name 1-1/4 x 1-1/4 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Solid Carbide NC Spotting Drill - 701-0500120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details