Precision Cutting Tools, Inc. 1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT PM3-54316

Description
1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Datasheet
Description
1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT - PM3-54316 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
PM3-54316
1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT PM3-54316
1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT

1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54316
Product Name 1 x 1 x 3 x 5-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 12.00 inch (305 mm)
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details