Precision Cutting Tools, Inc. 1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT PM3-54216X

Description
1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT
Datasheet
Description
1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT - PM3-54216X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT
PM3-54216X
1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT PM3-54216X
1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT

1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54216X
Product Name 1 x 1 x 3 x 5-1/2 - 6FL. 8.5% COB PM52 FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-125 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details