Precision Cutting Tools, Inc. 3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT PM-39A12S.5

Description
3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT - PM-39A12S.5 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT
PM-39A12S.5
3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT PM-39A12S.5
3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT

3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-39A12S.5
Product Name 3/4 x 3/4 x 1-3/4 x 5 x 7-1/4 - 3FL FIN PM4 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-019 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details