Precision Cutting Tools, Inc. 1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE 0224T00410003B

Description
1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE
Datasheet
Description
1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE - 0224T00410003B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE
0224T00410003B
1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE 0224T00410003B
1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE

1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T00410003B
Product Name 1/4 X 1/4 X 1 X 3 - 2F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 33A-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
1/2 X 1/2 X 5/8 X 1-3/8 X 3 - 3F RH CARBIDE - 0314T60806253.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details