Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT F54920X

Description
1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT - F54920X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT
F54920X
1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT F54920X
1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT

1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F54920X
Product Name 1-1/4 x 1-1/4 x 8 x 10-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Drill Bits, Cobalt - For Metal - 711419-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details