Precision Cutting Tools, Inc. 2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT 68003A

Description
2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT - 68003A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
68003A
2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT 68003A
2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT

2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 68003A
Product Name 2 x 2 x 3 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
Drill Bits, Cobalt - For Metal - 711406-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details