Precision Cutting Tools, Inc. 2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67102A

Description
2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT - 67102A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
67102A
2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67102A
2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 67102A
Product Name 2 x 2 x 2 x 5-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - JRP4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.188 inch (4.8 mm)
Shank Straight
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details