Precision Cutting Tools, Inc. 11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 52111

Description
11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT - 52111 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
52111
11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 52111
11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 52111
Product Name 11/16 x 5/8 x 1-5/8 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.688 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Drill Bit - JD15/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.469 inch (11.9 mm)
View Details
Carbide Spade Drill - Style F - WhizCut of Sweden AB
WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Spade Drill
View Details