Precision Cutting Tools, Inc. 1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT 52030Z

Description
1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT - 52030Z - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT
52030Z
1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT 52030Z
1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT

1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 52030Z
Product Name 1-7/8 x 1-1/4 x 2 x 4-1/2 - 8FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.875 inch (47.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Wire Installation Drill Bit - 818R3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Tapered; Square
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details