Precision Cutting Tools, Inc. 2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT 48105A

Description
2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT - 48105A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT
48105A
2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT 48105A
2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT

2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 48105A
Product Name 2 x 2 x 5 x 8-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714005-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Hole Saw - 86260 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details