Precision Cutting Tools, Inc. 2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT 48102A

Description
2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT - 48102A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT
48102A
2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT 48102A
2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT

2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 48102A
Product Name 2 x 2 x 2 x 5-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 16.00 inch (406 mm)
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details