Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE 0235T01612505.2

Description
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE
Datasheet
Description
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE - 0235T01612505.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE
0235T01612505.2
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE 0235T01612505.2
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE

1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T01612505.2
Product Name 1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Auger Drill Bit - 09-03-72B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.562 inch (14.3 mm)
Size Range 0.5625 inch (14.29 mm)
View Details
1/2 X 1/2 X 1-1/4 X 3 - 3F RH CARBIDE - 0314T60812503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details