Precision Cutting Tools, Inc. 2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT 37008A

Description
2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT - 37008A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT
37008A
2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT 37008A
2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT

2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 37008A
Product Name 2 x 2 x 8 x 11-3/4 - 3FL. M7 FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - JD9/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.281 inch (7.1 mm)
View Details
Carbide Half - Round Drill - Style I - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Half Round Drill
View Details