Precision Cutting Tools, Inc. 3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 35106

Description
3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT - 35106 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
35106
3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 35106
3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 35106
Product Name 3/8 x 3/8 x 3/4 x 2-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Drill Bit Sets - JD80 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill Set
Angle 118 degrees
Material High Speed Steel
View Details
Carbide 3-Flute Twist Drill with Reinforced Shank - Style C - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details