Precision Cutting Tools, Inc. 1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT 33708S

Description
1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT - 33708S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT
33708S
1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT 33708S
1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT

1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 33708S
Product Name 1/2 x 1/2 x 6 x 8 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-175 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details