Precision Cutting Tools, Inc. 1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 33616

Description
1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT - 33616 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
33616
1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 33616
1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 33616
Product Name 1 x 1 x 6 x 8-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Solid Carbide NC Spotting Drill - 701-062590 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details