Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 33520

Description
1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT - 33520 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
33520
1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 33520
1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 33520
Product Name 1-1/4 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Drill Bit - JD7/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.219 inch (5.6 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details