Precision Cutting Tools, Inc. 2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27010A

Description
2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT - 27010A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
27010A
2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27010A
2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27010A
Product Name 2 x 2 x 10 x 13-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711228-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details