Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT 25020

Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT - 25020 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
25020
1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT 25020
1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT

1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 25020
Product Name 1-1/4 x 1-1/4 x 2 x 4-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Drill Bit Sets - E29M - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill Set
Angle 118 degrees
Material High Speed Steel
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details