Precision Cutting Tools, Inc. 1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT 21522

Description
1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT
Datasheet
Description
1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT - 21522 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT
21522
1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT 21522
1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT

1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 21522
Product Name 1-3/8 x 1-1/4 x 3 x 5-1/2 - 2FL. HSS FIN 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.375 inch (34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bits - 173624 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 18.11 inch (460 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details
Drill Bit - 53125 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details
2 suppliers