Precision Cutting Tools, Inc. 5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE 0640T41022505

Description
5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE - 0640T41022505 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE
0640T41022505
5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE 0640T41022505
5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE

5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T41022505
Product Name 5/8 X 5/8 X 2-1/4 X 5 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Drill Bit - JD9/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.141 inch (3.6 mm)
View Details
Carbide 2-Flute Twist Drill with Straight Shank - Style D - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details