Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE 0640T41007503

Description
5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE - 0640T41007503 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE
0640T41007503
5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE 0640T41007503
5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE

5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T41007503
Product Name 5/8 X 5/8 X 3/4 X 3 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-016 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details