Precision Cutting Tools, Inc. 1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE 0640T00412504

Description
1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE
Datasheet
Description
1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE - 0640T00412504 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE
0640T00412504
1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE 0640T00412504
1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE

1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T00412504
Product Name 1/4 X 1/4 X 1-1/4 X 4 -6 FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Masonry Bit - JRP62 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Straight
View Details
Carbide Spade Drill - Style F - WhizCut of Sweden AB
WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Spade Drill
View Details