Precision Cutting Tools, Inc. 5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE 0545T40512504

Description
5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE
Datasheet
Description
5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE - 0545T40512504 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE
0545T40512504
5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE 0545T40512504
5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE

5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0545T40512504
Product Name 5/16 X 5/16 X 1-1/4 X 4 - 5FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-019 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details