Precision Cutting Tools, Inc. 3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE 0235T21220006

Description
3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE - 0235T21220006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE
0235T21220006
3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE 0235T21220006
3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE

3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T21220006
Product Name 3/4 X 3/4 X 2 X 6 - 2FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53405 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
3/4 X 3/4 X 4 X 7 - 3F RH BALL END CARBIDE - 0314T01240007B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details