Precision Cutting Tools, Inc. 1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB. 0453T40806254.2

Description
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB.
Datasheet
Description
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB. - 0453T40806254.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB.
0453T40806254.2
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB. 0453T40806254.2
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB.

1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB.

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0453T40806254.2
Product Name 1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 4F RH CARB.
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-144 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details