Precision Cutting Tools, Inc. 1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE 0453T404075025

Description
1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE
Datasheet
Description
1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE - 0453T404075025 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE
0453T404075025
1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE 0453T404075025
1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE

1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0453T404075025
Product Name 1/4 X 1/4 X 3/4 X 2-1/2 - 4F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-035 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details