Precision Cutting Tools, Inc. 1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE 0451T40810003B

Description
1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE
Datasheet
Description
1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE - 0451T40810003B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE
0451T40810003B
1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE 0451T40810003B
1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE

1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0451T40810003B
Product Name 1/2 X 1/2 X 1 X 3 - 4F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Solid Carbide NC Spotting Drill - 701-062590 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details