Precision Cutting Tools, Inc. 3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE 0429T41210006.2

Description
3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE - 0429T41210006.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE
0429T41210006.2
3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE 0429T41210006.2
3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE

3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0429T41210006.2
Product Name 3/4 X 3/4 X 1 X 2-1/2 X 6 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 12.00 inch (305 mm)
View Details
Carbide Center Drills - Style H - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Center Drill; Microdrill
View Details