Precision Cutting Tools, Inc. 1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE 0406T404075025B

Description
1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE
Datasheet
Description
1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE - 0406T404075025B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE
0406T404075025B
1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE 0406T404075025B
1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE

1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T404075025B
Product Name 1/4 X 1/4 X 3/4 X 2-1/2-4F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
High Speed Drill 221B-GP-#22 - 221B-GP-#22 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-365 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.250 inch (57.1 mm)
View Details